Panasonic Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED1071V

Description
RESISTOR, 1K07, 0.125W, THICK FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K07, 0.125W, THICK FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2562 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2562
Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2562
RESISTOR, 1K07, 0.125W, THICK FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K07, 0.125W, THICK FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2563
Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2563
RESISTOR, 1K07, 0.125W, THICK FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K07, 0.125W, THICK FILM, 0603; Resistance:1.07kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2562
Product Name Resistor, 1K07, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details