Panasonic Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1542X

Description
RESISTOR, 15K4, 0.1W, THICK FILM, 0402; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15K4, 0.1W, THICK FILM, 0402; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1906 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1906
Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1906
RESISTOR, 15K4, 0.1W, THICK FILM, 0402; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K4, 0.1W, THICK FILM, 0402; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6775
Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6775
RESISTOR, 15K4, 0.1W, THICK FILM, 0402; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K4, 0.1W, THICK FILM, 0402; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1906
Product Name Resistor, 15K4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details