Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic ERJ-C1CFR05U

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.05 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.05 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic - 44X7386 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
44X7386
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic 44X7386
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.05 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.05 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic - 05X1174 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
05X1174
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic 05X1174
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.05 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.05 ohm, 2 W, - 1%, 2010 Wide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X7386
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.05 Ohm, 2 W, 1%, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1786151 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Metal strip
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1216
Standards and Certifications RoHS; Aec-q200
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details