TE Connectivity Chip Resistor - Surface Mount RL73K2AR39JTD

Description
390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138767CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138767CT-ND
Chip Resistor - Surface Mount A138767CT-ND
390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138767TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138767TR-ND
Chip Resistor - Surface Mount A138767TR-ND
390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

390 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 2A R39 5% 5K RL - RL73K2AR39JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 2A R39 5% 5K RL
RL73K2AR39JTD
Current Sense Resistors - SMD RL73K 2A R39 5% 5K RL RL73K2AR39JTD
Current Sense Resistors - SMD RL73K 2A R39 5% 5K RL

Current Sense Resistors - SMD RL73K 2A R39 5% 5K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138767CT-ND RL73K2AR39JTD
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 2A R39 5% 5K RL
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR56FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details