Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic ERJ-B1AJ820U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 82 ohms and a power rating of 1 watt. It has a tolerance of ±5% and can withstand a voltage of up to 200 volts. The resistor is designed in a 2010 package size, making it suitable for various surface mount applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards for hazardous substances. This component is ideal for engineers looking for reliable performance in automotive and industrial applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 82 ohms and a power rating of 1 watt. It has a tolerance of ±5% and can withstand a voltage of up to 200 volts. The resistor is designed in a 2010 package size, making it suitable for various surface mount applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards for hazardous substances. This component is ideal for engineers looking for reliable performance in automotive and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic - 40P0154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic
40P0154
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic 40P0154
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 82 ohm, 1 W, - 5%, 200 V, 2010 Wide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P0154
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 82 Ohm, 1 W, 5%, 200 V, 2010 Wide Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers