Panasonic Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic ERJ-A1AJ472U

Description
RES, THICK FILM, 4K7, 5%, 1.33W, 2512 WIDE, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K7, 5%, 1.33W, 2512 WIDE, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic - 05X8571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic
05X8571
Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic 05X8571
RES, THICK FILM, 4K7, 5%, 1.33W, 2512 WIDE, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 1.33W, 2512 WIDE, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic - 40P0074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic
40P0074
Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic 40P0074
RES, THICK FILM, 4K7, 5%, 1.33W, 2512 WIDE; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 1.33W, 2512 WIDE; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:1.33W; Resistor Case / Package:2512 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8571 40P0074
Product Name Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide, Reel; Resistance Panasonic Res, Thick Film, 4K7, 5%, 1.33W, 2512 Wide; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Wide 2512; 2512 Wide
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details