Panasonic RES SMD 36K OHM 5% 1/8W 0805 ERJ-6GEYJ363V

Description
RES SMD 36K OHM 5% 1/8W 0805
Description
RES SMD 36K OHM 5% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
RES SMD 36K OHM 5% 1/8W 0805 - 590-ERJ-6GEYJ363V - Utmel Electronic Limited
Hong Kong, China
RES SMD 36K OHM 5% 1/8W 0805
590-ERJ-6GEYJ363V
RES SMD 36K OHM 5% 1/8W 0805 590-ERJ-6GEYJ363V
RES SMD 36K OHM 5% 1/8W 0805

RES SMD 36K OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6GEYJ363V
Product Name RES SMD 36K OHM 5% 1/8W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 36000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details