Panasonic RES SMD 549K OHM 1% 1/8W 0805 ERJ-6ENF5493V

Description
RES SMD 549K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 549K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 549K OHM 1% 1/8W 0805 - 590-ERJ-6ENF5493V - Utmel Electronic Limited
Hong Kong, China
RES SMD 549K OHM 1% 1/8W 0805
590-ERJ-6ENF5493V
RES SMD 549K OHM 1% 1/8W 0805 590-ERJ-6ENF5493V
RES SMD 549K OHM 1% 1/8W 0805

RES SMD 549K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 549K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.125W, 0805; Resistance Panasonic
90W3473
Res, Thick Film, 549K, 1%, 0.125W, 0805; Resistance Panasonic 90W3473
RES, THICK FILM, 549K, 1%, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.125W, 0805; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0142
Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0142
RES, THICK FILM, 549K, 1%, 0.125W, 0805, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.125W, 0805, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6ENF5493V 90W3473 52W0142
Product Name RES SMD 549K OHM 1% 1/8W 0805 Res, Thick Film, 549K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 549K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 549000 ohms 549000 ohms 549000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details