RES 0.036 OHM 5% 1/2W 0805
Thick Film Chip Res, 0805, Low ohmic,5% RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-6BWJR036V | 51W9774 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, 0805, Low Ohmic,5% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0360 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 0.0 ±ppm/°C | |
| Power Rating | 0.5000 watts |