Panasonic Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ERJ-2RKF1271X

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module Temperature Coefficient: Y6P
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module Temperature Coefficient: Y6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module Temperature Coefficient: Y6P

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module
Temperature Coefficient: Y6P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPW - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
3 suppliers
Digital to Analogue Converters - 1905414 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87700032A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details