Cirrus Logic, Inc. 106 dB, Variable Sample Rate D/A converter with Charge Pump, Line Driver and Software Control WM8533

Description
The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8533 is controlled and configured either via I²C/SPI compliant serial control interface or a hardware control interface, and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and slave modes are available and de-emphasis is also supported. Features Digital volume control from -100 dB to +12 dB I²C/SPI compatible and hardware control modes Data formats: LJ, RJ, I²S, DSP De-emphasis supported Maximum 1 mV DC offset on line outputs
Datasheet
Description
The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8533 is controlled and configured either via I²C/SPI compliant serial control interface or a hardware control interface, and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and slave modes are available and de-emphasis is also supported. Features Digital volume control from -100 dB to +12 dB I²C/SPI compatible and hardware control modes Data formats: LJ, RJ, I²S, DSP De-emphasis supported Maximum 1 mV DC offset on line outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
106 dB, Variable Sample Rate D/A converter with Charge Pump, Line Driver and Software Control - WM8533 - Cirrus Logic, Inc.
Austin, TX, USA
106 dB, Variable Sample Rate D/A converter with Charge Pump, Line Driver and Software Control
WM8533
106 dB, Variable Sample Rate D/A converter with Charge Pump, Line Driver and Software Control WM8533
The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8533 is controlled and configured either via I²C/SPI compliant serial control interface or a hardware control interface, and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and slave modes are available and de-emphasis is also supported. Features Digital volume control from -100 dB to +12 dB I²C/SPI compatible and hardware control modes Data formats: LJ, RJ, I²S, DSP De-emphasis supported Maximum 1 mV DC offset on line outputs

The WM8533 is a stereo digital/analog (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a 3.3 V power supply rail. The device features ground-referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The WM8533 is controlled and configured either via I²C/SPI compliant serial control interface or a hardware control interface, and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and slave modes are available and de-emphasis is also supported.

Features

  • Digital volume control from -100 dB to +12 dB
  • I²C/SPI compatible and hardware control modes
  • Data formats: LJ, RJ, I²S, DSP
  • De-emphasis supported
  • Maximum 1 mV DC offset on line outputs
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8533
Product Name 106 dB, Variable Sample Rate D/A converter with Charge Pump, Line Driver and Software Control
Interface Type SPI; I2C
Unlock Full Specs
to access all available technical data

Similar Products

TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers
Digital to Analogue Converters - 1905111P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 24
Resolution 8 bits
View Details
Digital-to-Analog Converter IC - 768-WM8725GED - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Operating Temperature -25 C (-13 F)
View Details