Panasonic 0.01 OHM 5W Resistor ERJ-2LWFR010X

Description
RES 0.01 OHM 1% 1/5W 0402 Product overview: ERJ-2LWFR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWFR010X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 1/5W 0402 Product overview: ERJ-2LWFR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWFR010X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 OHM 5W Resistor - 52-ERJ-2LWFR010X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 5W Resistor
52-ERJ-2LWFR010X
0.01 OHM 5W Resistor 52-ERJ-2LWFR010X
RES 0.01 OHM 1% 1/5W 0402 Product overview: ERJ-2LWFR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWFR010X can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 1/5W 0402 Product overview: ERJ-2LWFR010X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2LWFR010X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 272-MAPBGA (9x9) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 272-MAPBGA (9x9)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic - 68AC0028 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic
68AC0028
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic 68AC0028
CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic - 68AC0029 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic
68AC0029
Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic 68AC0029
CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 0.2W, 0402; Resistance:0.01ohm; Product Range:ERJ2LW Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2LWFR010X 68AC0028
Product Name 0.01 OHM 5W Resistor Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Current Sense Res, 0R01, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film Wirewound Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 0.0100 ohms 45000 ohms 0.0100 ohms
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 0.2000 watts 30 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details