Panasonic RES SMD 560K OHM 5% 1/10W 0402 ERJ-2GEJ564X

Description
RES SMD 560K OHM 5% 1/10W 0402
Datasheet
Description
RES SMD 560K OHM 5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 560K OHM 5% 1/10W 0402 - 590-ERJ-2GEJ564X - Utmel Electronic Limited
Hong Kong, China
RES SMD 560K OHM 5% 1/10W 0402
590-ERJ-2GEJ564X
RES SMD 560K OHM 5% 1/10W 0402 590-ERJ-2GEJ564X
RES SMD 560K OHM 5% 1/10W 0402

RES SMD 560K OHM 5% 1/10W 0402

Supplier's Site
Res, 560K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8737
Res, 560K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8737
RES, 560K, 5%, 0.1W, THICK FILM, 0402; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 560K, 5%, 0.1W, THICK FILM, 0402; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2GEJ564X 51W8737
Product Name RES SMD 560K OHM 5% 1/10W 0402 Res, 560K, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 560000 ohms 560000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details