Panasonic Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-2GEJ335X

Description
RES, 3M3, 5%, 0.1W, THICK FILM, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3M3, 5%, 0.1W, THICK FILM, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W8715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W8715
Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W8715
RES, 3M3, 5%, 0.1W, THICK FILM, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 3M3, 5%, 0.1W, THICK FILM, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK2168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK2168
Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK2168
RES, 3M3, 5%, 0.1W, THICK FILM, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

RES, 3M3, 5%, 0.1W, THICK FILM, 0402; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Reliability; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W8715
Product Name Res, 3M3, 5%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.30E6 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details