Panasonic SMD 680 Ohm 0.05W 20W Resistor ERJ-1GEJ681C

Description
Res Thick Film 0201 680 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ-1GEJ681C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ681C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0201 680 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ-1GEJ681C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ681C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 Ohm 0.05W 20W Resistor - 52-ERJ-1GEJ681C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm 0.05W 20W Resistor
52-ERJ-1GEJ681C
SMD 680 Ohm 0.05W 20W Resistor 52-ERJ-1GEJ681C
Res Thick Film 0201 680 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ-1GEJ681C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ681C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 680 Ohm 5% 0.05W(1/20W) ±200ppm/°C Pad SMD T/R Product overview: ERJ-1GEJ681C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm, 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, 0.05W, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-1GEJ681C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-1GEJ681C - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-1GEJ681C
Chip Resistor - Surface Mount ERJ-1GEJ681C
RES SMD 680 OHM 5% 1/20W 0201

RES SMD 680 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 52-ERJ-1GEJ681C ERJ-1GEJ681C
Product Name SMD 680 Ohm 0.05W 20W Resistor Chip Resistor - Surface Mount
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details