Panasonic RES 910 OHM 1W 5% AXIAL ERG-1SJ911

Description
RES 910 OHM 1W 5% AXIAL
Description
RES 910 OHM 1W 5% AXIAL

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1W 5% AXIAL - 590-ERG-1SJ911 - Utmel Electronic Limited
Hong Kong, China
RES 910 OHM 1W 5% AXIAL
590-ERG-1SJ911
RES 910 OHM 1W 5% AXIAL 590-ERG-1SJ911
RES 910 OHM 1W 5% AXIAL

RES 910 OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERG-1SJ911
Product Name RES 910 OHM 1W 5% AXIAL
Configuration Single Resistor
Technology / Construction MetalOxide; Metal Oxide Film
Mounting / Packaging ThroughHole; Axial Leads; Through Hole
Resistance Range 910 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details