Panasonic Fuses - ERBRE3R00V ERBRE3R00V

Description
Manufacturer: Panasonic Win Source Part Number: 1172374-ERBRE3R00V Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1172374-ERBRE3R00V Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - ERBRE3R00V - 1172374-ERBRE3R00V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERBRE3R00V
1172374-ERBRE3R00V
Fuses - ERBRE3R00V 1172374-ERBRE3R00V
Manufacturer: Panasonic Win Source Part Number: 1172374-ERBRE3R00V Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172374-ERBRE3R00V
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 3A 32V Circuit Protection Fuse
139-ERBRE3R00V
SMD 3A 32V Circuit Protection Fuse 139-ERBRE3R00V
Fuse Chip Fast Acting 3A 32V SMD Solder Pad 0603 1.6 X 0.8 X 0.54mm T/R UL/cUL Product overview: ERBRE3R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRE3R00V can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 3A 32V SMD Solder Pad 0603 1.6 X 0.8 X 0.54mm T/R UL/cUL Product overview: ERBRE3R00V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRE3R00V can be used for catalog matching and distributor lookup.

Supplier's Site
50A 3A 32V 0603 Disposable fuses ROHS

50A 3A 32V 0603 Disposable fuses ROHS

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - ERBRE3R00V - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
ERBRE3R00V
TVS/Fuse/Board Level Protection >> Fuses ERBRE3R00V
50A 3A 32V 0603 Fuses ROHS

50A 3A 32V 0603 Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1172374-ERBRE3R00V 139-ERBRE3R00V ERBRE3R00V ERBRE3R00V
Product Name Fuses - ERBRE3R00V SMD 3A 32V Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details