Panasonic Circuit Protection Fuse ERBRD0R50X

Description
Electric Fuse, Product overview: ERBRD0R50X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRD0R50X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Product overview: ERBRD0R50X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRD0R50X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-ERBRD0R50X
Circuit Protection Fuse 139-ERBRD0R50X
Electric Fuse, Product overview: ERBRD0R50X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRD0R50X can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: ERBRD0R50X from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERBRD0R50X can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - ERBRD0R50X - 1172371-ERBRD0R50X - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERBRD0R50X
1172371-ERBRD0R50X
Fuses - ERBRD0R50X 1172371-ERBRD0R50X
Manufacturer: Panasonic Win Source Part Number: 1172371-ERBRD0R50X Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1172371-ERBRD0R50X
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Fuse, Smd 0402, 0.5A; Fuse Current Panasonic - 62W9472 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd 0402, 0.5A; Fuse Current Panasonic
62W9472
Fuse, Smd 0402, 0.5A; Fuse Current Panasonic 62W9472
FUSE, SMD 0402, 0.5A; Fuse Current:500mA; Product Range:Micro Chip Fuse Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; Breaking CapacityRoHS Compliant: Yes

FUSE, SMD 0402, 0.5A; Fuse Current:500mA; Product Range:Micro Chip Fuse Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current AC:-; Breaking CapacityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 139-ERBRD0R50X 1172371-ERBRD0R50X 62W9472
Product Name Circuit Protection Fuse Fuses - ERBRD0R50X Fuse, Smd 0402, 0.5A; Fuse Current Panasonic
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers