Panasonic 1.25A Circuit Protection Fuse ERB-RG1R25V

Description
FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: ERB-RG1R25V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG1R25V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: ERB-RG1R25V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG1R25V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A Circuit Protection Fuse
139-ERB-RG1R25V
1.25A Circuit Protection Fuse 139-ERB-RG1R25V
FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: ERB-RG1R25V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG1R25V can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 1.25A 63VDC 1206 Product overview: ERB-RG1R25V from Panasonic is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ERB-RG1R25V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - ERB-RG1R25V - 870928-ERB-RG1R25V - Win Source Electronics
Laguna Hills, CA, United States
Fuses - ERB-RG1R25V
870928-ERB-RG1R25V
Fuses - ERB-RG1R25V 870928-ERB-RG1R25V
Manufacturer: Panasonic Win Source Part Number: 870928-ERB-RG1R25V Series: ERB-RG Operating Temperature Range: -40°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8536.10.0040 Other Part Number: P16737TR, P16737CT, P16737DKR, ERBRG1R25V

Manufacturer: Panasonic
Win Source Part Number: 870928-ERB-RG1R25V
Series: ERB-RG
Operating Temperature Range: -40°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.10.0040
Other Part Number: P16737TR, P16737CT, P16737DKR, ERBRG1R25V

Buy Now Datasheet
Fuse, 1.25A, 63Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic - 97W8128 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1.25A, 63Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic
97W8128
Fuse, 1.25A, 63Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic 97W8128
FUSE, 1.25A, 63VDC, FAST ACTING, 1206, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series RoHS Compliant: Yes

FUSE, 1.25A, 63VDC, FAST ACTING, 1206, FULL REEL; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:ERBRG Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
ERB-RG1R25V
Circuit Protection - Fuses ERB-RG1R25V
FUSE BOARD MNT 1.25A 63VDC 1206

FUSE BOARD MNT 1.25A 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-ERB-RG1R25V 870928-ERB-RG1R25V 97W8128 ERB-RG1R25V
Product Name 1.25A Circuit Protection Fuse Fuses - ERB-RG1R25V Fuse, 1.25A, 63Vdc, Fast Acting, 1206, Full Reel; Fuse Current Panasonic Circuit Protection - Fuses
Mounting Surface Mount Surface Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 1.25 amps 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data