Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB5363V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 536 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 536 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1162
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1162
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 536 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 536 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0113
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0113
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 536 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 536 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1162
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 536 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details