Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB1581V

Description
RES SMD 1.58K OHM 0.1% 1/4W 1206
Description
RES SMD 1.58K OHM 0.1% 1/4W 1206

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-8AEB1581V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB1581V
Resistors - Chip Resistor - Surface Mount ERA-8AEB1581V
RES SMD 1.58K OHM 0.1% 1/4W 1206

RES SMD 1.58K OHM 0.1% 1/4W 1206

Supplier's Site
Res, Metal Film (Thin Film), 1K58, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K58, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7598
Res, Metal Film (Thin Film), 1K58, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7598
RES, METAL FILM (THIN FILM), 1K58, 0.1%, 0.25W, 1206; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K58, 0.1%, 0.25W, 1206; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-8AEB1581V 93T7598
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 1K58, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 1580 ohms 1580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details