Panasonic Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW6652V

Description
RES, 66K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2612
Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2612
RES, 66K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 66K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7658
Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7658
RES, 66K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 66K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:66.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2612
Product Name Res, 66K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers