Panasonic Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB9101V

Description
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4229
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4229
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2414
Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2414
RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4229
Product Name Res, 9K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers