Panasonic Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VEB3901V

Description
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH8461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH8461
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH8461
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH1783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH1783
Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH1783
RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8461
Product Name Res, 3K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details