Panasonic Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ERA-6AEB623V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 196-BGA, CSPBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Infrared (IR) Emitter 850nm 1.45V 70mA 20mW/sr @ 70mA 80° 1206 (3216 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 196-BGA, CSPBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Infrared (IR) Emitter 850nm 1.45V 70mA 20mW/sr @ 70mA 80° 1206 (3216 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 196-BGA, CSPBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Infrared (IR) Emitter 850nm 1.45V 70mA 20mW/sr @ 70mA 80° 1206 (3216 Metric) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 196-BGA, CSPBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Infrared (IR) Emitter 850nm 1.45V 70mA 20mW/sr @ 70mA 80° 1206 (3216 Metric)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5320BRM - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 1 LSB
INL 16 LSB
View Details
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905597P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 10
Resolution 12 bits
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details