Panasonic Optoelectronics - LED Indication - Discrete ERA-6AEB512V

Description
Manufacturer: AMIS Category: Optoelectronics>LED Indication - Discrete Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 3.6V - - 3A 3V - 5.5V Input Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Optoelectronics>LED Indication - Discrete Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 3.6V - - 3A 3V - 5.5V Input Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
Optoelectronics - LED Indication - Discrete
Manufacturer: AMIS Category: Optoelectronics>LED Indication - Discrete Package: 4-UDFN Exposed Pad, 4-TMLF Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 3.6V - - 3A 3V - 5.5V Input Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Optoelectronics>LED Indication - Discrete
Package: 4-UDFN Exposed Pad, 4-TMLF
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 3.6V - - 3A 3V - 5.5V Input
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-SBB5-NT703CT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details