Panasonic Chip Resistor - Surface Mount ERA-3VEB8061V

Description
RES 8.06K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 8.06K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB8061V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB8061V
Chip Resistor - Surface Mount ERA-3VEB8061V
RES 8.06K OHM 0.1% 1/8W 0603

RES 8.06K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 8K06, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6416
Res, 8K06, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6416
RES, 8K06, 0.1%, 100MW, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 8K06, 0.1%, 100MW, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0754
Res, 8K06, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0754
RES, 8K06, 0.1%, 100MW, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 8K06, 0.1%, 100MW, 0603, THIN FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB8061V 67AH6416
Product Name Chip Resistor - Surface Mount Res, 8K06, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details