Panasonic Chip Resistor - Surface Mount ERA-3VEB7320V

Description
RES 732 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 732 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB7320V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB7320V
Chip Resistor - Surface Mount ERA-3VEB7320V
RES 732 OHM 0.1% 1/8W 0603

RES 732 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 732R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6399
Res, 732R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6399
RES, 732R, 0.1%, 100MW, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 732R, 0.1%, 100MW, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0737
Res, 732R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0737
RES, 732R, 0.1%, 100MW, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 732R, 0.1%, 100MW, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB7320V 67AH6399
Product Name Chip Resistor - Surface Mount Res, 732R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details