Panasonic Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB6812V

Description
RES, 68K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6391
Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6391
RES, 68K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 68K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0727
Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0727
RES, 68K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 68K1, 0.1%, 100MW, 0603, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB6812V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB6812V
Chip Resistor - Surface Mount ERA-3VEB6812V
RES 68.1K OHM 0.1% 1/8W 0603

RES 68.1K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6391 ERA-3VEB6812V
Product Name Res, 68K1, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details