Panasonic Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic ERA-3VEB4121V

Description
RES, 4K12, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 4K12, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6300
Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6300
RES, 4K12, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K12, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0624
Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0624
RES, 4K12, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K12, 0.1%, 100MW, 0603, THIN FILM; Resistance:4.12kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3VEB4121V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB4121V
Chip Resistor - Surface Mount ERA-3VEB4121V
RES 4.12K OHM 0.1% 1/8W 0603

RES 4.12K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 67AH6300 ERA-3VEB4121V
Product Name Res, 4K12, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573149 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 4.7 ohms
View Details