Panasonic Chip Resistor - Surface Mount ERA-3VEB3322V

Description
RES 33.2K OHM 0.1% 1/8W 0603
Datasheet
Description
RES 33.2K OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB3322V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB3322V
Chip Resistor - Surface Mount ERA-3VEB3322V
RES 33.2K OHM 0.1% 1/8W 0603

RES 33.2K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 33K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6272
Res, 33K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6272
RES, 33K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 33K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0592
Res, 33K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0592
RES, 33K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 33K2, 0.1%, 100MW, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB3322V 67AH6272
Product Name Chip Resistor - Surface Mount Res, 33K2, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details