Panasonic Chip Resistor - Surface Mount ERA-3VEB1070V

Description
RES 107 OHM 0.1% 1/8W 0603
Datasheet
Description
RES 107 OHM 0.1% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3VEB1070V - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3VEB1070V
Chip Resistor - Surface Mount ERA-3VEB1070V
RES 107 OHM 0.1% 1/8W 0603

RES 107 OHM 0.1% 1/8W 0603

Supplier's Site Datasheet
Res, 107R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH6120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH6120
Res, 107R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH6120
RES, 107R, 0.1%, 100MW, 0603, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 107R, 0.1%, 100MW, 0603, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 107R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic - 67AH0425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
67AH0425
Res, 107R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic 67AH0425
RES, 107R, 0.1%, 100MW, 0603, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 107R, 0.1%, 100MW, 0603, THIN FILM; Resistance:107ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-3VEB1070V 67AH6120
Product Name Chip Resistor - Surface Mount Res, 107R, 0.1%, 100Mw, 0603, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 107 ohms 107 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details