Panasonic Chip Resistor - Surface Mount ERA-2VEB6200X

Description
RES 620 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 620 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB6200X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB6200X
Chip Resistor - Surface Mount ERA-2VEB6200X
RES 620 OHM 0.1% 1/10W 0402

RES 620 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 620R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9960
Res, 620R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9960
RES, 620R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 620R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3911
Res, 620R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3911
RES, 620R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 620R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:620ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB6200X 66AH9960
Product Name Chip Resistor - Surface Mount Res, 620R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 620 ohms 620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details