Panasonic Chip Resistor - Surface Mount ERA-2VEB5760X

Description
RES 576 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 576 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB5760X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB5760X
Chip Resistor - Surface Mount ERA-2VEB5760X
RES 576 OHM 0.1% 1/10W 0402

RES 576 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 576R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3909
Res, 576R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3909
RES, 576R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 576R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9948
Res, 576R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9948
RES, 576R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 576R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:576ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB5760X 67AH3909
Product Name Chip Resistor - Surface Mount Res, 576R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 576 ohms 576 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details