Panasonic Chip Resistor - Surface Mount ERA-2VEB2610X

Description
RES 261 OHM 0.1% 1/10W 0402
Datasheet
Description
RES 261 OHM 0.1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2VEB2610X - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VEB2610X
Chip Resistor - Surface Mount ERA-2VEB2610X
RES 261 OHM 0.1% 1/10W 0402

RES 261 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 261R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH6560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH6560
Res, 261R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH6560
RES, 261R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 261R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic - 66AH9852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
66AH9852
Res, 261R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic 66AH9852
RES, 261R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 261R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2VEB2610X 67AH6560
Product Name Chip Resistor - Surface Mount Res, 261R, 0.1%, 0.063W, 0402, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details