Panasonic Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic ERA-2HRC8871X

Description
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic - 69AC1399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
69AC1399
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic 69AC1399
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic - 69AC1400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
69AC1400
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic 69AC1400
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC1399
Product Name Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details