BLUETOOTH 2.1 + EDR MODULE 2.402GHZ TO 2.48GHZ; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:2.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-86dBm RoHS Compliant: Yes
BLUETOOTH 2.1 + EDR MODULE 2.402GHZ TO 2.48GHZ, FULL REEL; Bluetooth Version:Bluetooth 2.1 + EDR; Supply Voltage Min:2.9V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 04X2952 |
| Product Name | Bluetooth 2.1 + Edr Module 2.402Ghz To 2.48Ghz; Bluetooth Version Panasonic |