Standard Precision GNSS module
M.2 2242 Key B form factor
Standard Precision GNSS L1 band
92 channel support u-blox NEO-M9N engine (GPS, GLONASS, BeiDou, Galileo, QZSS andSBAS)
Open sky cold start 24 second / Aided starts 2 second
USB 2.0 communication interface
Accuracy 2.0m CEP
Operating temperature: -40°C ~ +85°C / -40°F ~ 185°F
Standard Precision GNSS module
- M.2 2242 Key B form factor
- Standard Precision GNSS L1 band
- 92 channel support u-blox NEO-M9N engine (GPS, GLONASS, BeiDou, Galileo, QZSS andSBAS)
- Open sky cold start 24 second / Aided starts 2 second
- USB 2.0 communication interface
- Accuracy 2.0m CEP
- Operating temperature: -40°C ~ +85°C / -40°F ~ 185°F