Panasonic RF/IF and RFID - RF Transceiver Modules and Modems ENW-89837A3KF

Description
Win Source Part Number: 963300-ENW-89837A3KF Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: PAN1026 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 4.3Mbps Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -87dBm Utilized IC / Part: TC35661 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART, USB Voltage - Supply: 1.7V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATSAMR21G18-MR210UA; ATWILC3000-MR110CA; ATSAMW25H18-MR210PB; ATZB-RF-212B-0-CNREN W-89837A3KF.; ENW89837A3KF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Panasonic Electronic Components Other Names: ENW89837A3KF,ENW-898 37A3KF-ND,Q7352940,P 16771CT,P16771DKR,P1 6771TR,PAN1026 Base Product Number: ENW-89 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 963300-ENW-89837A3KF Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: PAN1026 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 4.3Mbps Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -87dBm Utilized IC / Part: TC35661 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART, USB Voltage - Supply: 1.7V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATSAMR21G18-MR210UA; ATWILC3000-MR110CA; ATSAMW25H18-MR210PB; ATZB-RF-212B-0-CNREN W-89837A3KF.; ENW89837A3KF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Panasonic Electronic Components Other Names: ENW89837A3KF,ENW-898 37A3KF-ND,Q7352940,P 16771CT,P16771DKR,P1 6771TR,PAN1026 Base Product Number: ENW-89 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 963300-ENW-89837A3KF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
963300-ENW-89837A3KF
RF/IF and RFID - RF Transceiver Modules and Modems 963300-ENW-89837A3KF
Win Source Part Number: 963300-ENW-89837A3KF Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: PAN1026 Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.0 Dual Mode Data Rate: 4.3Mbps Antenna Type: Integrated, Chip Power - Output: 4dBm Sensitivity: -87dBm Utilized IC / Part: TC35661 RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART, USB Voltage - Supply: 1.7V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATSAMR21G18-MR210UA; ATWILC3000-MR110CA; ATSAMW25H18-MR210PB; ATZB-RF-212B-0-CNREN W-89837A3KF.; ENW89837A3KF; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Panasonic Electronic Components Other Names: ENW89837A3KF,ENW-898 37A3KF-ND,Q7352940,P 16771CT,P16771DKR,P1 6771TR,PAN1026 Base Product Number: ENW-89 Product Status: Obsolete

Win Source Part Number: 963300-ENW-89837A3KF
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: PAN1026
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.0 Dual Mode
Data Rate: 4.3Mbps
Antenna Type: Integrated, Chip
Power - Output: 4dBm
Sensitivity: -87dBm
Utilized IC / Part: TC35661
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART, USB
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ATSAMR21G18-MR210UA; ATWILC3000-MR110CA; ATSAMW25H18-MR210PB; ATZB-RF-212B-0-CNRENW-89837A3KF.; ENW89837A3KF;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Panasonic Electronic Components
Other Names: ENW89837A3KF,ENW-89837A3KF-ND,Q7352940,P16771CT,P16771DKR,P16771TR,PAN1026
Base Product Number: ENW-89
Product Status: Obsolete

Buy Now Datasheet
RF Transceiver Modules and Modems - ENW-89837A3KF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ENW-89837A3KF
RF Transceiver Modules and Modems ENW-89837A3KF
Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ENW-89837A3KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ENW-89837A3KF
RF and Wireless - RF Transceiver Modules and Modems ENW-89837A3KF
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 963300-ENW-89837A3KF ENW-89837A3KF ENW-89837A3KF
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -87 dBm -87 dBm -87 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 591-MTSMC-L4N1-U.R3-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 600 to 1900 MHz
Package Type Plugin; 64-DIP Module, 45 Leads
View Details
3 suppliers
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details