Radicom Research, Inc. RF Modem Modules WHM900

Description
The WHM900™ is a low-cost wireless modem module that operates in the license-free 900 MHz ISM frequency band range. The WHM900™ transfers data up to 1,000 feet with proper antenna. Its small size, user friendly AT Command support and other unique features, such as low power consumption and Serial TTL interface, make the WHM900™ ideal for OEM and VAR integration for high performance RF data communications. The WHM900™ is a FCC Part 15.247 / 15.249 approved RF module and requires no additional FCC approvals. Features: Industrial -40oC to +85oC operating temperature Long range – 300 to 500 feet with standard antenna 256 user selectable channels 32 user selectable frequency setting or full range frequency hopping On board NVRAM for storable configuration Low power consumption – 36mA / 28mA (TX/RX), 16mA idle mode Power down mode with only 4 mA power consumption AT command support Standard Serial TTL level compatible interface Small size – 1.0” x 1.0” x 0.3” (excluding antenna connector) Addressing for point-to-point and point-to-multi point applications Host interface baud rates from 300 bps to 19.2K, plus 57.6K Up to 76Kbps over-the-air data rate Supports hardware (RTS/CTS) and software (Xon/Xoff) flow control Auto link option for unattended operation
Description
The WHM900™ is a low-cost wireless modem module that operates in the license-free 900 MHz ISM frequency band range. The WHM900™ transfers data up to 1,000 feet with proper antenna. Its small size, user friendly AT Command support and other unique features, such as low power consumption and Serial TTL interface, make the WHM900™ ideal for OEM and VAR integration for high performance RF data communications. The WHM900™ is a FCC Part 15.247 / 15.249 approved RF module and requires no additional FCC approvals. Features: Industrial -40oC to +85oC operating temperature Long range – 300 to 500 feet with standard antenna 256 user selectable channels 32 user selectable frequency setting or full range frequency hopping On board NVRAM for storable configuration Low power consumption – 36mA / 28mA (TX/RX), 16mA idle mode Power down mode with only 4 mA power consumption AT command support Standard Serial TTL level compatible interface Small size – 1.0” x 1.0” x 0.3” (excluding antenna connector) Addressing for point-to-point and point-to-multi point applications Host interface baud rates from 300 bps to 19.2K, plus 57.6K Up to 76Kbps over-the-air data rate Supports hardware (RTS/CTS) and software (Xon/Xoff) flow control Auto link option for unattended operation

Suppliers

Company
Product
Description
Supplier Links
RF Modem Modules - WHM900 - Radicom Research, Inc.
San Jose, CA, USA
RF Modem Modules
WHM900
RF Modem Modules WHM900
The WHM900™ is a low-cost wireless modem module that operates in the license-free 900 MHz ISM frequency band range. The WHM900™ transfers data up to 1,000 feet with proper antenna. Its small size, user friendly AT Command support and other unique features, such as low power consumption and Serial TTL interface, make the WHM900™ ideal for OEM and VAR integration for high performance RF data communications. The WHM900™ is a FCC Part 15.247 / 15.249 approved RF module and requires no additional FCC approvals. Features: Industrial -40oC to +85oC operating temperature Long range – 300 to 500 feet with standard antenna 256 user selectable channels 32 user selectable frequency setting or full range frequency hopping On board NVRAM for storable configuration Low power consumption – 36mA / 28mA (TX/RX), 16mA idle mode Power down mode with only 4 mA power consumption AT command support Standard Serial TTL level compatible interface Small size – 1.0” x 1.0” x 0.3” (excluding antenna connector) Addressing for point-to-point and point-to-multi point applications Host interface baud rates from 300 bps to 19.2K, plus 57.6K Up to 76Kbps over-the-air data rate Supports hardware (RTS/CTS) and software (Xon/Xoff) flow control Auto link option for unattended operation

The WHM900™ is a low-cost wireless modem module that operates in the license-free 900 MHz ISM frequency band range. The WHM900™ transfers data up to 1,000 feet with proper antenna. Its small size, user friendly AT Command support and other unique features, such as low power consumption and Serial TTL interface, make the WHM900™ ideal for OEM and VAR integration for high performance RF data communications. The WHM900™ is a FCC Part 15.247 / 15.249 approved RF module and requires no additional FCC approvals.

Features:

  • Industrial -40oC to +85oC operating temperature
  • Long range – 300 to 500 feet with standard antenna
  • 256 user selectable channels
  • 32 user selectable frequency setting or full range frequency hopping
  • On board NVRAM for storable configuration
  • Low power consumption – 36mA / 28mA (TX/RX), 16mA idle mode
  • Power down mode with only 4 mA power consumption
  • AT command support
  • Standard Serial TTL level compatible interface
  • Small size – 1.0” x 1.0” x 0.3” (excluding antenna connector)
  • Addressing for point-to-point and point-to-multi point applications
  • Host interface baud rates from 300 bps to 19.2K, plus 57.6K
  • Up to 76Kbps over-the-air data rate
  • Supports hardware (RTS/CTS) and software (Xon/Xoff) flow control
  • Auto link option for unattended operation
Supplier's Site

Technical Specifications

  Radicom Research, Inc.
Product Category RF Modules
Product Number WHM900
Product Name RF Modem Modules
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
Features Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
Embedded Bluetooth® Modules - RB730 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details