BLUETOOTH 4.0 MODULE 2.402GHZ TO 2.48GHZ, 2.178MBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.7V; Supply Voltage Max:4.8V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 1, Class 2; Receive Sensitivity:-93dBmRo
BLUETOOTH 4.0 MODULE 2.402GHZ TO 2.48GHZ, 2.178MBPS, FULL REEL; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:1.7V; Supply Voltage Max:4.8V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 1, Class 2; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 49W8296 |
| Product Name | Bluetooth 4.0 Module 2.402Ghz To 2.48Ghz, 2.178Mbps; Bluetooth Version Panasonic |