AIRETOS® E63 Class - Series X: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets
Key Features
Fully featured Wi-Fi 6 for the computing, enterprise and industrial markets
Dual Band Simultaneous (DBS) with dual MAC
Bluetooth 5.1 on a dedicated antenna with Class I mode, ANT+ and BLE
Choice of antenna connectors and form factors
Up to full Industrial range of operating temperatures
Modular Regulatory Certifications (FCC, ISED, CE, Japan)
Technical Summary
Form Factor
Full-size mini PCIe
Chipset
Qualcomm QCA6391, with IC-external FEMs (RF360)
Standard
IEEE 802.11ax/ac/abgn dual band simultaneous Wi-Fi combo with BT5.1
Data Transfer Rates
Up to 1775Mbps (dynamic)
Industrial Reference
Based on Qualcomm reference design (Hastings)
Communications Interface
WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via UART PIN mapping
Antenna Type
Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4
RF Output Power, per chain
up to 21.5dBm
RF Output Power, combined
up to 24.5dBm
Industry Standards
Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast®
Power Consumption
TBD
Operating Temperature
up to -40 to +90 Celsius
Operating System
Windows, Linux, macOS, Android
Pre-approved Antenna Series
WAPH
Internal, PCB Dipole
< 2.5db
WAFH
Internal, FPC Dipole
< 3db
WAMF
Internal, F-Type PIFA
< 3db
WAND
External, Omni
< 5db
WEAD
External, PCB Dipole
< 5db
WACI
Internal, SMT Chip
< 3db
List may vary per domain
Our Services
Compliance & Regulatory
We support customers to bring their wireless products to end use in accordance with their certification needs.
Electronic Design
Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
Software Engineering
We provide the optimal support from custom designs to innovative system-level codebases and development kits.
The power of AIRETOS® E63 Class
The AIRETOS® E63 Class sets a new industry benchmark by marrying state-of-the-art Wi-Fi 6 and Bluetooth 5.1 capabilities with extended features and leading-edge design. As consumer and enterprise expectations for always-on, flawless data streaming, robust indoor and outdoor wireless connectivity coverage, and reliable security continue to dramatically grow, these advanced solutions face increasing challenges with respect to battery life, data rates, and range. The E63 Class reflects VOXMICRO’s continuing commitment to leadership in the wireless connectivity era by delivering first in the market the new-generation, low-power, resilient multi-gigabit Wi-Fi 6 connectivity, fully leveraging Qualcomm’s new innovative QCA6391 connectivity Chip-on-Board (CoB).
AIRETOS® E63 Class - Series X: First fully featured 802.11ax (Wi-Fi 6) modules for the computing, enterprise, and industrial markets
Key Features
- Fully featured Wi-Fi 6 for the computing, enterprise and industrial markets
- Dual Band Simultaneous (DBS) with dual MAC
- Bluetooth 5.1 on a dedicated antenna with Class I mode, ANT+ and BLE
- Choice of antenna connectors and form factors
- Up to full Industrial range of operating temperatures
- Modular Regulatory Certifications (FCC, ISED, CE, Japan)
|
Technical Summary |
| Form Factor | Full-size mini PCIe |
| Chipset | Qualcomm QCA6391, with IC-external FEMs (RF360) |
| Standard | IEEE 802.11ax/ac/abgn dual band simultaneous Wi-Fi combo with BT5.1 |
| Data Transfer Rates | Up to 1775Mbps (dynamic) |
| Industrial Reference | Based on Qualcomm reference design (Hastings) |
| Communications Interface | WLAN via PCI Express Standard 2.1 host I/O + Bluetooth via UART PIN mapping |
| Antenna Type | Three on board connectors, two for Wi-Fi and a separate one for BT. Choice of U.Fl. or MHF4 |
| RF Output Power, per chain | up to 21.5dBm |
| RF Output Power, combined | up to 24.5dBm |
| Industry Standards | Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® |
| Power Consumption | TBD |
| Operating Temperature | up to -40 to +90 Celsius |
| Operating System | Windows, Linux, macOS, Android |
|
Pre-approved Antenna Series | |
| WAPH | Internal, PCB Dipole | < 2.5db |
| WAFH | Internal, FPC Dipole | < 3db |
| WAMF | Internal, F-Type PIFA | < 3db |
| WAND | External, Omni | < 5db |
| WEAD | External, PCB Dipole | < 5db |
| WACI | Internal, SMT Chip | < 3db |
| List may vary per domain | | |
|
Our Services |
| Compliance & Regulatory | We support customers to bring their wireless products to end use in accordance with their certification needs. |
| Electronic Design | Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. |
| Software Engineering | We provide the optimal support from custom designs to innovative system-level codebases and development kits. |
|
The power of AIRETOS® E63 Class |
| The AIRETOS® E63 Class sets a new industry benchmark by marrying state-of-the-art Wi-Fi 6 and Bluetooth 5.1 capabilities with extended features and leading-edge design. As consumer and enterprise expectations for always-on, flawless data streaming, robust indoor and outdoor wireless connectivity coverage, and reliable security continue to dramatically grow, these advanced solutions face increasing challenges with respect to battery life, data rates, and range. The E63 Class reflects VOXMICRO’s continuing commitment to leadership in the wireless connectivity era by delivering first in the market the new-generation, low-power, resilient multi-gigabit Wi-Fi 6 connectivity, fully leveraging Qualcomm’s new innovative QCA6391 connectivity Chip-on-Board (CoB). |