BLUETOOTH 4.0 MODULE, 2.402GHZ - 2.48GHZ, 1MBPS, FULL REEL; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-96dBm RoHS Compliant: Yes
BLUETOOTH 4.0 MODULE, 2.402GHZ - 2.48GHZ, 1MBPS; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-96dBm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 64W2463 |
| Product Name | Bluetooth 4.0 Module, 2.402Ghz 2.48Ghz, 1Mbps, Full Reel; Bluetooth Version Panasonic |