VOXMICRO High-class 802.11ac (Wi-Fi 5) powerful Dual-Band modules AIRETOS E98 Series H

Description
AIRETOS® E98 Class - Series H: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible with 802.11abgn) Up to Industrial operating temperature grade (-40°C ~ 85°C) Up to three antenna connectors, for MIMO 3Tx3R (3 Transmit & 3 Receive) technology Transmission Beamforming (TxBF) with enhanced Tx power accuracy and high aggregate power PCI-E 2.0 standard specification with up to 4 Gbit/s bandwidth (backwards compatible to 1.x) Technical Summary Form Factor Half-mini PCIe (BTO) Chipset Qualcomm-Atheros QCA9882/92 Standard IEEE 802.11ac/abgn Data Transfer Rates Up to 1300Mbps (dynamic) Industrial Reference based on Qualcomm Atheros reference design XB140 (+ new SKYWORKS FEM) Communications Interface WLAN via PCI Express Standard 2.1 host I/O Antenna Type up to three I-PEX / U.FL connectors RF Output Power, per chain up to 24dBm RF Output Power, combined up to 29dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption from 1187 mA *during Transmit Packet Test HT40 Operating Temperature up to -40 to +85 Celsius Operating System Linux, macOS, Android Pre-approved Antenna Series WAPH* Internal, PCB Dipole < 2.5db WAFH* Internal, FPC Dipole < 3db WAMF* Internal, F-Type PIFA < 3db WAND* External, Omni < 5db WEAD* External, PCB Dipole < 5db *Certified on demand List may vary per domain Our Services Compliance & Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of AIRETOS® E98 Class The AIRETOS® E98 Class supports high-end wireless link configurations for retail, carrier and enterprise networking customers. The E98 Class includes 2- and 3-stream, dual-band 802.11ac (Wi-Fi 5) to PCIe modular designs up to industrial operating conditions and temperature (-400C to ~850C). The modules achieve up to 1.3 Gbps wireless data rates and target next-generation dual-band, dual-concurrent (DBDC) wireless access points, routers, and gateways. Following the Wi-Fi 5 protocol, they support wider channel bandwidth (80 MHz) at 5Ghz and wider 256-QAM, plus other features that improve network bandwidth, reliability, and efficiency of wireless connections. With advanced QFN, On-chip CPU for Host Wi-Fi offload, 80Mhz channel bandwidth, 4 Gbit/s bus bandwidth, evolved QAM baseband modulation technologies and 867Mbps WLAN peak throughput the AIRETOS® E98 Class is setting high standards. Especially the E98 Class’ enterprise features provide ideal options for mission-critical applications for Medical & Healthcare devices, Transportation & Logistics Solutions, IoT applications, Smart Cities Infrastructure and demanding IIoT environments.
Datasheet
Description
AIRETOS® E98 Class - Series H: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible with 802.11abgn) Up to Industrial operating temperature grade (-40°C ~ 85°C) Up to three antenna connectors, for MIMO 3Tx3R (3 Transmit & 3 Receive) technology Transmission Beamforming (TxBF) with enhanced Tx power accuracy and high aggregate power PCI-E 2.0 standard specification with up to 4 Gbit/s bandwidth (backwards compatible to 1.x) Technical Summary Form Factor Half-mini PCIe (BTO) Chipset Qualcomm-Atheros QCA9882/92 Standard IEEE 802.11ac/abgn Data Transfer Rates Up to 1300Mbps (dynamic) Industrial Reference based on Qualcomm Atheros reference design XB140 (+ new SKYWORKS FEM) Communications Interface WLAN via PCI Express Standard 2.1 host I/O Antenna Type up to three I-PEX / U.FL connectors RF Output Power, per chain up to 24dBm RF Output Power, combined up to 29dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption from 1187 mA *during Transmit Packet Test HT40 Operating Temperature up to -40 to +85 Celsius Operating System Linux, macOS, Android Pre-approved Antenna Series WAPH* Internal, PCB Dipole < 2.5db WAFH* Internal, FPC Dipole < 3db WAMF* Internal, F-Type PIFA < 3db WAND* External, Omni < 5db WEAD* External, PCB Dipole < 5db *Certified on demand List may vary per domain Our Services Compliance & Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of AIRETOS® E98 Class The AIRETOS® E98 Class supports high-end wireless link configurations for retail, carrier and enterprise networking customers. The E98 Class includes 2- and 3-stream, dual-band 802.11ac (Wi-Fi 5) to PCIe modular designs up to industrial operating conditions and temperature (-400C to ~850C). The modules achieve up to 1.3 Gbps wireless data rates and target next-generation dual-band, dual-concurrent (DBDC) wireless access points, routers, and gateways. Following the Wi-Fi 5 protocol, they support wider channel bandwidth (80 MHz) at 5Ghz and wider 256-QAM, plus other features that improve network bandwidth, reliability, and efficiency of wireless connections. With advanced QFN, On-chip CPU for Host Wi-Fi offload, 80Mhz channel bandwidth, 4 Gbit/s bus bandwidth, evolved QAM baseband modulation technologies and 867Mbps WLAN peak throughput the AIRETOS® E98 Class is setting high standards. Especially the E98 Class’ enterprise features provide ideal options for mission-critical applications for Medical & Healthcare devices, Transportation & Logistics Solutions, IoT applications, Smart Cities Infrastructure and demanding IIoT environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-class 802.11ac (Wi-Fi 5) powerful Dual-Band modules - AIRETOS E98 Series H - VOXMICRO
Diamond Bar, CA, United States
High-class 802.11ac (Wi-Fi 5) powerful Dual-Band modules
AIRETOS E98 Series H
High-class 802.11ac (Wi-Fi 5) powerful Dual-Band modules AIRETOS E98 Series H
AIRETOS® E98 Class - Series H: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks. Key Features IEEE 802.11ac Dual Band (backwards compatible with 802.11abgn) Up to Industrial operating temperature grade (-40°C ~ 85°C) Up to three antenna connectors, for MIMO 3Tx3R (3 Transmit & 3 Receive) technology Transmission Beamforming (TxBF) with enhanced Tx power accuracy and high aggregate power PCI-E 2.0 standard specification with up to 4 Gbit/s bandwidth (backwards compatible to 1.x) Technical Summary Form Factor Half-mini PCIe (BTO) Chipset Qualcomm-Atheros QCA9882/92 Standard IEEE 802.11ac/abgn Data Transfer Rates Up to 1300Mbps (dynamic) Industrial Reference based on Qualcomm Atheros reference design XB140 (+ new SKYWORKS FEM) Communications Interface WLAN via PCI Express Standard 2.1 host I/O Antenna Type up to three I-PEX / U.FL connectors RF Output Power, per chain up to 24dBm RF Output Power, combined up to 29dBm Industry Standards Wi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast® Power Consumption from 1187 mA *during Transmit Packet Test HT40 Operating Temperature up to -40 to +85 Celsius Operating System Linux, macOS, Android Pre-approved Antenna Series WAPH* Internal, PCB Dipole < 2.5db WAFH* Internal, FPC Dipole < 3db WAMF* Internal, F-Type PIFA < 3db WAND* External, Omni < 5db WEAD* External, PCB Dipole < 5db *Certified on demand List may vary per domain Our Services Compliance & Regulatory We support customers to bring their wireless products to end use in accordance with their certification needs. Electronic Design Throughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of AIRETOS® E98 Class The AIRETOS® E98 Class supports high-end wireless link configurations for retail, carrier and enterprise networking customers. The E98 Class includes 2- and 3-stream, dual-band 802.11ac (Wi-Fi 5) to PCIe modular designs up to industrial operating conditions and temperature (-400C to ~850C). The modules achieve up to 1.3 Gbps wireless data rates and target next-generation dual-band, dual-concurrent (DBDC) wireless access points, routers, and gateways. Following the Wi-Fi 5 protocol, they support wider channel bandwidth (80 MHz) at 5Ghz and wider 256-QAM, plus other features that improve network bandwidth, reliability, and efficiency of wireless connections. With advanced QFN, On-chip CPU for Host Wi-Fi offload, 80Mhz channel bandwidth, 4 Gbit/s bus bandwidth, evolved QAM baseband modulation technologies and 867Mbps WLAN peak throughput the AIRETOS® E98 Class is setting high standards. Especially the E98 Class’ enterprise features provide ideal options for mission-critical applications for Medical & Healthcare devices, Transportation & Logistics Solutions, IoT applications, Smart Cities Infrastructure and demanding IIoT environments.

AIRETOS® E98 Class - Series H: High-class 802.11ac (Wi-Fi 5) powerful Dual-Band Modules up to industrial-grade for demanding home and enterprise networks.

Key Features

  • IEEE 802.11ac Dual Band (backwards compatible with 802.11abgn)
  • Up to Industrial operating temperature grade (-40°C ~ 85°C)
  • Up to three antenna connectors, for MIMO 3Tx3R (3 Transmit & 3 Receive) technology
  • Transmission Beamforming (TxBF) with enhanced Tx power accuracy and high aggregate power
  • PCI-E 2.0 standard specification with up to 4 Gbit/s bandwidth (backwards compatible to 1.x)

Technical Summary

Form FactorHalf-mini PCIe (BTO)
ChipsetQualcomm-Atheros QCA9882/92
StandardIEEE 802.11ac/abgn
Data Transfer RatesUp to 1300Mbps (dynamic)
Industrial Referencebased on Qualcomm Atheros reference design XB140 (+ new SKYWORKS FEM)
Communications InterfaceWLAN via PCI Express Standard 2.1 host I/O
Antenna Typeup to three I-PEX / U.FL connectors
RF Output Power, per chainup to 24dBm
RF Output Power, combinedup to 29dBm
Industry StandardsWi-Fi CERTIFIED Direct®, Wi-Fi CERTIFIED Miracast®
Power Consumptionfrom 1187 mA *during Transmit Packet Test HT40
Operating Temperatureup to -40 to +85 Celsius
Operating SystemLinux, macOS, Android

Pre-approved Antenna Series

WAPH*Internal, PCB Dipole< 2.5db
WAFH*Internal, FPC Dipole< 3db
WAMF*Internal, F-Type PIFA< 3db
WAND*External, Omni< 5db
WEAD*External, PCB Dipole< 5db
*Certified on demand
List may vary per domain

Our Services

Compliance & RegulatoryWe support customers to bring their wireless products to end use in accordance with their certification needs.
Electronic DesignThroughout any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications.
Software EngineeringWe provide the optimal support from custom designs to innovative system-level codebases and development kits.

The power of AIRETOS® E98 Class

The AIRETOS® E98 Class supports high-end wireless link configurations for retail, carrier and enterprise networking customers. The E98 Class includes 2- and 3-stream, dual-band 802.11ac (Wi-Fi 5) to PCIe modular designs up to industrial operating conditions and temperature (-400C to ~850C). The modules achieve up to 1.3 Gbps wireless data rates and target next-generation dual-band, dual-concurrent (DBDC) wireless access points, routers, and gateways. Following the Wi-Fi 5 protocol, they support wider channel bandwidth (80 MHz) at 5Ghz and wider 256-QAM, plus other features that improve network bandwidth, reliability, and efficiency of wireless connections.

With advanced QFN, On-chip CPU for Host Wi-Fi offload, 80Mhz channel bandwidth, 4 Gbit/s bus bandwidth, evolved QAM baseband modulation technologies and 867Mbps WLAN peak throughput the AIRETOS® E98 Class is setting high standards. Especially the E98 Class’ enterprise features provide ideal options for mission-critical applications for Medical & Healthcare devices, Transportation & Logistics Solutions, IoT applications, Smart Cities Infrastructure and demanding IIoT environments.

Supplier's Site Datasheet

Technical Specifications

  VOXMICRO
Product Category Wireless Network Components
Product Number AIRETOS E98 Series H
Product Name High-class 802.11ac (Wi-Fi 5) powerful Dual-Band modules
Unlock Full Specs
to access all available technical data

Similar Products