Panasonic Newest Parts - ENW-89818C2JF ENW-89818C2JF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 738088-ENW-89818C2JF Packaging: Reel Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 2.18Mbps Antenna Type: Antenna Not Included Power - Output: 10.5dBm Sensitivity: -93dBm Utilized IC / Part: Si1000 RF Family/Standard: Bluetooth Modulation: DPSK, DQPSK, GFSK, GMSK Serial Interfaces: I2C, SPI, UART Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: PCB Module Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 4.8V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 738088-ENW-89818C2JF Packaging: Reel Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 2.18Mbps Antenna Type: Antenna Not Included Power - Output: 10.5dBm Sensitivity: -93dBm Utilized IC / Part: Si1000 RF Family/Standard: Bluetooth Modulation: DPSK, DQPSK, GFSK, GMSK Serial Interfaces: I2C, SPI, UART Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: PCB Module Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 4.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - ENW-89818C2JF - 738088-ENW-89818C2JF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - ENW-89818C2JF
738088-ENW-89818C2JF
Newest Parts - ENW-89818C2JF 738088-ENW-89818C2JF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 738088-ENW-89818C2JF Packaging: Reel Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v2.1 + EDR, Class 2 Data Rate: 2.18Mbps Antenna Type: Antenna Not Included Power - Output: 10.5dBm Sensitivity: -93dBm Utilized IC / Part: Si1000 RF Family/Standard: Bluetooth Modulation: DPSK, DQPSK, GFSK, GMSK Serial Interfaces: I2C, SPI, UART Categories: RF/IF and RFID Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Package: PCB Module Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 4.8V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 738088-ENW-89818C2JF
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 + EDR, Class 2
Data Rate: 2.18Mbps
Antenna Type: Antenna Not Included
Power - Output: 10.5dBm
Sensitivity: -93dBm
Utilized IC / Part: Si1000
RF Family/Standard: Bluetooth
Modulation: DPSK, DQPSK, GFSK, GMSK
Serial Interfaces: I2C, SPI, UART
Categories: RF/IF and RFID
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: PCB Module
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 4.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 738088-ENW-89818C2JF
Product Name Newest Parts - ENW-89818C2JF
Interface I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details