Panasonic Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic ELLATV100M

Description
INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20%; Product Width:10mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20%; Product Width:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic - 90Y9654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic
90Y9654
Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic 90Y9654
INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20%; Product Width:10mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 3.3A; Inductance:10µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:V Series; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20%; Product Width:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9654
Product Name Inductor, Shielded, 10Uh, 3.3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details