Panasonic Fixed Inductors - ELL6SH3R3M ELL6SH3R3M

Description
Manufacturer: Panasonic Win Source Part Number: 1171597-ELL6SH3R3M Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1171597-ELL6SH3R3M Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELL6SH3R3M - 1171597-ELL6SH3R3M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELL6SH3R3M
1171597-ELL6SH3R3M
Fixed Inductors - ELL6SH3R3M 1171597-ELL6SH3R3M
Manufacturer: Panasonic Win Source Part Number: 1171597-ELL6SH3R3M Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Communications & Networking

Manufacturer: Panasonic
Win Source Part Number: 1171597-ELL6SH3R3M
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Audio, Imaging, Video & Vision, Communications & Networking

Buy Now
SMD 3.3uH Inductor and Choke - 71-ELL6SH3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH Inductor and Choke
71-ELL6SH3R3M
SMD 3.3uH Inductor and Choke 71-ELL6SH3R3M
General Purpose Inductor, 3.3uH, 20%, 1 Element, SMD, 2424, CHIP, 2424, ROHS COMPLIANT Product overview: ELL6SH3R3M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH3R3M can be used for catalog matching and distributor lookup.

General Purpose Inductor, 3.3uH, 20%, 1 Element, SMD, 2424, CHIP, 2424, ROHS COMPLIANT Product overview: ELL6SH3R3M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL6SH3R3M can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, Shielded, 3.3Uh, 2.2A; Inductance Panasonic - 90Y9674 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 2.2A; Inductance Panasonic
90Y9674
Inductor, Shielded, 3.3Uh, 2.2A; Inductance Panasonic 90Y9674
INDUCTOR, SHIELDED, 3.3UH, 2.2A; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ELL-6SH Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 2.2A; Inductance:3.3µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ELL-6SH Series; DC Resistance Max:0.034ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1171597-ELL6SH3R3M 71-ELL6SH3R3M 90Y9674
Product Name Fixed Inductors - ELL6SH3R3M SMD 3.3uH Inductor and Choke Inductor, Shielded, 3.3Uh, 2.2A; Inductance Panasonic
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details