Panasonic Inductor, Shielded, 10Uh, 1.3A; Inductance Panasonic ELL6SH100M

Description
INDUCTOR, SHIELDED, 10UH, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 1.3A; Inductance Panasonic - 90Y9668 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.3A; Inductance Panasonic
90Y9668
Inductor, Shielded, 10Uh, 1.3A; Inductance Panasonic 90Y9668
INDUCTOR, SHIELDED, 10UH, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.3A; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:0.065ohm; Inductance Tolerance:± 20%; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 90Y9668
Product Name Inductor, Shielded, 10Uh, 1.3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers