Panasonic Inductor, Shielded, 100Uh, 0.3A; Inductance Panasonic ELL6RH101M

Description
INDUCTOR, SHIELDED, 100UH, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 100UH, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 100Uh, 0.3A; Inductance Panasonic - 62W8686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 0.3A; Inductance Panasonic
62W8686
Inductor, Shielded, 100Uh, 0.3A; Inductance Panasonic 62W8686
INDUCTOR, SHIELDED, 100UH, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 0.3A; Inductance:100µH; RMS Current (Irms):300mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:H Series; DC Resistance Max:1ohm; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 62W8686
Product Name Inductor, Shielded, 100Uh, 0.3A; Inductance Panasonic
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details