Panasonic Inductors, Coils, Chokes - Fixed Inductors ELL-CTV470M

Description
Win Source Part Number: 1381998-ELL-CTV470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: V Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 47 µH Height - Seated (Max): 0.177" (4.50mm) Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 69mOhm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Base Product Number: ELL-CTV Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381998-ELL-CTV470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: V Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 47 µH Height - Seated (Max): 0.177" (4.50mm) Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 69mOhm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Base Product Number: ELL-CTV Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381998-ELL-CTV470M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381998-ELL-CTV470M
Inductors, Coils, Chokes - Fixed Inductors 1381998-ELL-CTV470M
Win Source Part Number: 1381998-ELL-CTV470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: V Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 47 µH Height - Seated (Max): 0.177" (4.50mm) Tolerance: ±20% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 69mOhm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Panasonic Base Product Number: ELL-CTV Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 500 pcs

Win Source Part Number: 1381998-ELL-CTV470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: V
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 47 µH
Height - Seated (Max): 0.177" (4.50mm)
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 69mOhm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Panasonic
Base Product Number: ELL-CTV
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 500 pcs

Buy Now Datasheet
SMD 47uH 1.9A Inductor and Choke - 71-ELL-CTV470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 1.9A Inductor and Choke
71-ELL-CTV470M
SMD 47uH 1.9A Inductor and Choke 71-ELL-CTV470M
47uH 1.9A Shielded Power Inductor, Ferrite/Metal/Compos ite, SMD Product overview: ELL-CTV470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV470M can be used for catalog matching and distributor lookup.

47uH 1.9A Shielded Power Inductor, Ferrite/Metal/Composite, SMD Product overview: ELL-CTV470M from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELL-CTV470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1381998-ELL-CTV470M 71-ELL-CTV470M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47uH 1.9A Inductor and Choke
Technology Standard; Wirewound
Core Material Ferrite Ferrite, Metal, Composite
Application RF Choke
Configuration Fixed
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126040 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details